Manufacturer: STMicroelectronics
Win Source Part Number: 876957-LDP01-30AY
Series: Automotive, AEC-Q101, LDP01Y, TRANSIL™
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: LDP01
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15294-6, -497-15294-6, 497-15294-1, 497-15294-2, -497-15294-2, -497-15294-1
40V Clamp 125A Ipp Tvs Diode Surface Mount D²PAK
40V Clamp 125A Ipp Tvs Diode Surface Mount D²PAK
40V Clamp 125A Ipp Tvs Diode Surface Mount D²PAK
Automotive TVS for load dump protection Product overview: LDP01-30AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-30AY can be used for catalog matching and distributor lookup.
TVS DIODE 27VWM 40VC D2PAK
TVS DIODE 27VWM 40VC D2PAK
TVS DIODE, 27V, UNIDIR, TO-263; Product Range:LDP01-xxAY Transil Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 876957-LDP01-30AY | 497-15294-2-ND | 144-LDP01-30AY | LDP01-30AY | LDP01-30AY | 25AH9725 |
| Product Name | TVS - TVS - Diodes - LDP01-30AY | TVS Diodes | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 27V, Unidir, To-263; Product Range Stmicroelectronics |
| Configuration | Single | Single | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | ||
| VC | 40 volts | 40 volts | 40 volts | 49 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts | |||
| IFSM | 125 amps |