Vishay Precision Group Bridge Rectifiers LVB1560-M3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - LVB1560-M3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
LVB1560-M3/45GI-ND
Bridge Rectifiers LVB1560-M3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - LVB1560-M3/45 - 1209593-LVB1560-M3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - LVB1560-M3/45
1209593-LVB1560-M3/45
Bridge Rectifiers - LVB1560-M3/45 1209593-LVB1560-M3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1209593-LVB1560-M3/4 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: LVB1560 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 7.5A Alternative Parts (Cross-Reference): S15WB60-4000; S20WB60; CBR4F-L060; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1209593-LVB1560-M3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: LVB1560
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 7.5A
Alternative Parts (Cross-Reference): S15WB60-4000; S20WB60; CBR4F-L060;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 299-LVB1560-M3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-LVB1560-M3/45
Diode and Rectifier 299-LVB1560-M3/45
LVB1560 Low VF Single-Phase Single In-Line Bridge Rectifiers Product overview: LVB1560-M3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVB1560-M3/45 can be used for catalog matching and distributor lookup.

LVB1560 Low VF Single-Phase Single In-Line Bridge Rectifiers Product overview: LVB1560-M3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVB1560-M3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - LVB1560-M3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
LVB1560-M3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers LVB1560-M3/45
BRIDGE RECT 1P 600V 15A GSIB-5S

BRIDGE RECT 1P 600V 15A GSIB-5S

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
LVB1560-M3/45
Bridge Rectifiers LVB1560-M3/45
Bridge Rectifiers 15 Amps 600 Volts

Bridge Rectifiers 15 Amps 600 Volts

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number LVB1560-M3/45GI-ND 1209593-LVB1560-M3/45 299-LVB1560-M3/45 LVB1560-M3/45 LVB1560-M3/45
Product Name Bridge Rectifiers Bridge Rectifiers - LVB1560-M3/45 Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Rail/Tube GSIB-5S
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 300 volts
View Details