Microchip Technology, Inc. TVS Protection Diode M1.5KE250CAE3

Description
TVS DIODE 214VWM 344VC CASE-1 Product overview: M1.5KE250CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M1.5KE250CAE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 214VWM 344VC CASE-1 Product overview: M1.5KE250CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M1.5KE250CAE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-M1.5KE250CAE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-M1.5KE250CAE3
TVS Protection Diode 144-M1.5KE250CAE3
TVS DIODE 214VWM 344VC CASE-1 Product overview: M1.5KE250CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M1.5KE250CAE3 can be used for catalog matching and distributor lookup.

TVS DIODE 214VWM 344VC CASE-1 Product overview: M1.5KE250CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M1.5KE250CAE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1086-3183-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-3183-ND
TVS Diodes 1086-3183-ND
344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1

344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1

Buy Now Datasheet
TVS - TVS - Diodes - M1.5KE250CAE3 - 880486-M1.5KE250CAE3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - M1.5KE250CAE3
880486-M1.5KE250CAE3
TVS - TVS - Diodes - M1.5KE250CAE3 880486-M1.5KE250CAE3
Manufacturer: Microchip Technology Win Source Part Number: 880486-M1.5KE250CAE3 Series: Military, MIL-PRF-19500 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1 Package: Bulk Package: DO-201AA, DO-27, Axial Mounting: Through Hole Family Name: 1.5KE250 Categories: Circuit Protection Case / Package: CASE-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-3183, 1086-3183-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 880486-M1.5KE250CAE3
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 344V Clamp 5A Ipp Tvs Diode Through Hole CASE-1
Package: Bulk
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Family Name: 1.5KE250
Categories: Circuit Protection
Case / Package: CASE-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-3183, 1086-3183-MIL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - M1.5KE250CAE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
M1.5KE250CAE3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes M1.5KE250CAE3
TVS DIODE 214VWM 344VC CASE-1

TVS DIODE 214VWM 344VC CASE-1

Supplier's Site
Tvs 250V 5% 1500W Bi Case 1 Rohs Compliant Microchip - 36AJ0572 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 250V 5% 1500W Bi Case 1 Rohs Compliant Microchip
36AJ0572
Tvs 250V 5% 1500W Bi Case 1 Rohs Compliant Microchip 36AJ0572
TVS 250V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES

TVS 250V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-M1.5KE250CAE3 1086-3183-ND 880486-M1.5KE250CAE3 M1.5KE250CAE3 36AJ0572
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - M1.5KE250CAE3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 250V 5% 1500W Bi Case 1 Rohs Compliant Microchip
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Bulk DO-201; DO-201AA, DO-27, Axial CASE-1 CASE-1
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data