DIODE SIL CARB 650V 4A TO220AC
Schottky Diodes & Rectifiers 650 V, 4 A 2-lead SiC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | LFUSCD04065A | LFUSCD04065A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220 | TO-220-2 |