STMicroelectronics, Inc. 24V 29.5V TVS Protection Diode LDP01-28AY

Description
Unidirectional TVS Diode, 24V Rev Voltage, 26.7-29.5V Breakdown Product overview: LDP01-28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 29.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 29.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-28AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 24V Rev Voltage, 26.7-29.5V Breakdown Product overview: LDP01-28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 29.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 29.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-28AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 29.5V TVS Protection Diode
144-LDP01-28AY
24V 29.5V TVS Protection Diode 144-LDP01-28AY
Unidirectional TVS Diode, 24V Rev Voltage, 26.7-29.5V Breakdown Product overview: LDP01-28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 29.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 29.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-28AY can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 24V Rev Voltage, 26.7-29.5V Breakdown Product overview: LDP01-28AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 29.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 29.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-28AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-15293-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15293-2-ND
TVS Diodes 497-15293-2-ND
40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

Buy Now Datasheet
TVS Diodes - 497-15293-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15293-1-ND
TVS Diodes 497-15293-1-ND
40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

Buy Now Datasheet
TVS Diodes - 497-15293-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15293-6-ND
TVS Diodes 497-15293-6-ND
40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334893-LDP01-28AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334893-LDP01-28AY
Circuit Protection - TVS - Diodes 1334893-LDP01-28AY
Manufacturer: STMicroelectronics Win Source Part Number: 1334893-LDP01-28AY Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 40V Power Line Protection: No Current - Peak Pulse (10/1000µs): 120A Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15293-6,497-1529 3-1,497-15293-2 Base Product Number: LDP01 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1334893-LDP01-28AY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 40V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 120A
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15293-6,497-15293-1,497-15293-2
Base Product Number: LDP01
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - LDP01-28AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LDP01-28AY
TVS Diodes LDP01-28AY
TVS DIODE 24VWM 40VC D2PAK

TVS DIODE 24VWM 40VC D2PAK

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LDP01-28AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LDP01-28AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LDP01-28AY
TVS DIODE 24VWM 40VC D2PAK

TVS DIODE 24VWM 40VC D2PAK

Supplier's Site
Tvs Diode, Unidir, Aec-Q101, 24V, To-263 Rohs Compliant Stmicroelectronics - 69AH0572 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, Aec-Q101, 24V, To-263 Rohs Compliant Stmicroelectronics
69AH0572
Tvs Diode, Unidir, Aec-Q101, 24V, To-263 Rohs Compliant Stmicroelectronics 69AH0572
TVS DIODE, UNIDIR, AEC-Q101, 24V, TO-263 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, AEC-Q101, 24V, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-LDP01-28AY 497-15293-2-ND 1334893-LDP01-28AY LDP01-28AY LDP01-28AY 69AH0572
Product Name 24V 29.5V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, Aec-Q101, 24V, To-263 Rohs Compliant Stmicroelectronics
Configuration Single Single
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
VC 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data