The Rectifier 27AC8071 features a repetitive peak reverse voltage of 150V and an average forward current rating of 30A, with a common-cathode diode configuration. It has a maximum forward voltage of 1.2V and a reverse recovery time of 16.3ns, making it suitable for applications requiring fast switching. The device supports a non-repetitive peak surge current of 130A and operates within a junction temperature range of -55°C to 150°C. It is RoHS compliant, utilizing lead-free plating and a halogen-free mold compound. This rectifier is ideal for AC/DC and DC/DC output rectification, motor drive circuits, and DC-AC inverters, providing low reverse recovery charge and current, which enhances efficiency and reduces electromagnetic interference (EMI).
Diode Array 1 Pair Common Cathode Standard 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifiers 150V, Dual, 15A Ultra-Low Qrr Rect
DIODE CC 150V 15A DUAL TO-263AB
DIODE ARRAY GP 150V 15A TO263AB
RECTIFIER, 150V, 30A, TO-263AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:30A; Diode Configuration:Common
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | LQA30B150C-ND | LQA30B150C | LQA30B150C | LQA30B150C | 27AC8071 |
| Product Name | Diode Arrays | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 150V, 30A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 150 volts |