Manufacturer: Vishay
Win Source Part Number: 880331-LVE2560-M3/P
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GSIB-5S
Package: Tube
Package: 4-SIP, GSIB-5S
Mounting: Through Hole
Family Name: LVE2560
Categories: Discrete Semiconductor Products
Case / Package: GSIB-5S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
HTSUS: 8541.10.0080
BRIDGE RECT 1P 600V 3.5A GSIB-5S Product overview: LVE2560-M3/P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LVE2560-M3/P can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 600V 3.5A GSIB-5S
Bridge Rectifiers 600V, 25A Bridge
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 880331-LVE2560-M3/P | 299-LVE2560-M3/P | LVE2560-M3/P | LVE2560-M3/P |
| Product Name | Bridge Rectifiers - LVE2560-M3/P | 600V 3.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Through Hole GSIB-5S |