Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module
Power Module 600A 1600V Dual-Diode
DIODE MOD GP 1600V 600A POWRBLOK
DIODE MODULE, DUAL SERIES, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | 835-1030-ND | LD411660 | LD411660 | 66F9141 |
| Product Name | Diode Arrays | PRX Standard Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual Series, 1.6Kv; Repetitive Peak Reverse Voltage Powerex |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | POW-R-BLOK™ Module |