35V Clamp 250A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode, Unidirectional, 22V, 3nF, 250A, 5W, SMB Product overview: LNBTVS3-220U from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 3nF, 250A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 3nF, 250A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LNBTVS3-220U can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 35VC SMB
TVS Diodes / ESD Suppressors 3kV 1500W Ppp Lightning Protection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-4991-2-ND | 144-LNBTVS3-220U | LNBTVS3-220U | LNBTVS3-220U | LNBTVS3-220U |
| Product Name | TVS Diodes | 22V 3nF 250A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) |
| Peak Pulse Power | 22500 watts | 22500 watts | 22500 watts | 22500 watts | |
| VC | 35 volts | 35 volts | 35 volts | ||
| VBR | 22 volts | 22 volts | 22 volts |