Win Source Part Number: 1151035-LQA10T200C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Reverse Recovery Time (trr): 13.9 ns
Current - Reverse Leakage @ Vr: 250 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Other Names: 596-1454-5
Base Product Number: LQA10
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-220AB, Product overview: LQA10T200C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA10T200C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
RECTIFIER, 200V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Common
DIODE ARRAY GP 200V 5A TO220AB
Rectifiers 200V, Dual, 5A Ultra-Low Qrr IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1151035-LQA10T200C | 286-LQA10T200C | 596-1454-5-ND | 27AC8059 | LQA10T200C | LQA10T200C |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 5A 200V Diode and Rectifier | Diode Arrays | Rectifier, 200V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Power Integrations | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | |||||
| IR | 0.2500 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |