Vishay LL4150GS18 Switching Diode
Vishay LL4150GS18 Switching Diode
Vishay LL4150GS18 Switching Diode
Diode Standard 50V 600mA Surface Mount SOD-80 MiniMELF
Diode Standard 50V 600mA Surface Mount SOD-80 MiniMELF
Diode Standard 50V 600mA Surface Mount SOD-80 MiniMELF
DIODE GEN PURP 50V 600MA SOD80
DIODE, SMALL SIGNAL, AEC-Q101, 50V, SOD80; Diode Configuration:Single
50V 500mW 1V@200mA 4ns 600mA MiniMELF Switching Diode ROHS
DIODE GEN PURP 50V 600MA SOD80
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 7104516 | LL4150GS18GITR-ND | LL4150GS18 | 60AC3727 | LL4150GS18 | LL4150GS18 |
| Product Name | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 50V, Sod80; Diode Configuration Vishay | Diodes >> Switching Diode | Single Diodes |
| Diode Applications | Switching | Switching | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Package | MiniMELF; MELF; SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||||
| Life Cycle Stage | Active |