Diode Array 1 Pair Common Cathode Standard 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Rectifiers 150V, Dual, 10A Ultra-Low Qrr Rect
DIODE ARRAY GP 150V 10A TO252
DIODE CC 150V 10A DUAL TO252
RECTIFIER, 150V, 20A, TO-252; Repetitive Peak Reverse Voltage:150V; Average Forward Current:20A; Diode Configuration:Common
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | LQA20N150C-ND | LQA20N150C | LQA20N150C | LQA20N150C | 27AC8065 |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier, 150V, 20A, To-252; Repetitive Peak Reverse Voltage Power Integrations |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |