Murata Electronics TVS - TVS - Diodes - LXES1UBAB1-007 LXES1UBAB1-007

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1064669-LXES1UBAB1-0 07 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 17.5V Minimum Breakdown Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1064669-LXES1UBAB1-0 07 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 17.5V Minimum Breakdown Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - LXES1UBAB1-007 - 1064669-LXES1UBAB1-007 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LXES1UBAB1-007
1064669-LXES1UBAB1-007
TVS - TVS - Diodes - LXES1UBAB1-007 1064669-LXES1UBAB1-007
Manufacturer: Murata Electronics North America Win Source Part Number: 1064669-LXES1UBAB1-0 07 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) STAND-OFF Voltage (Vwm): 17.5V Minimum Breakdown Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1064669-LXES1UBAB1-007
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 17.5V
Minimum Breakdown Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD TVS Protection Diode - 144-LXES1UBAB1-007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD TVS Protection Diode
144-LXES1UBAB1-007
SMD TVS Protection Diode 144-LXES1UBAB1-007
TVS DIODE 17.5VWM SMD Product overview: LXES1UBAB1-007 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1UBAB1-007 can be used for catalog matching and distributor lookup.

TVS DIODE 17.5VWM SMD Product overview: LXES1UBAB1-007 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1UBAB1-007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 490-9332-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
490-9332-2-ND
TVS Diodes 490-9332-2-ND
Clamp Ipp Tvs Diode Surface Mount

Clamp Ipp Tvs Diode Surface Mount

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LXES1UBAB1-007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LXES1UBAB1-007
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LXES1UBAB1-007
TVS DIODE 17.5VWM SMD

TVS DIODE 17.5VWM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1064669-LXES1UBAB1-007 144-LXES1UBAB1-007 490-9332-2-ND LXES1UBAB1-007
Product Name TVS - TVS - Diodes - LXES1UBAB1-007 SMD TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VWM 17.5 volts
Unlock Full Specs
to access all available technical data