Diode Standard 600V 15A Through Hole TO-220AC
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LXA15T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA15T600 can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 1064657-LXA15T600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 15A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 15A TO220AC
RECTIFIER, 600V, 15A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
Rectifiers X-Series 600V 15A Low Qrr
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 596-1376-5-ND | 280-LXA15T600 | 1064657-LXA15T600 | LXA15T600 | 27AC8177 | LXA15T600 |
| Product Name | Single Diodes | 15A 600V Diode and Rectifier | Diodes, Rectifiers - Single - LXA15T600 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 15A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations | Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package | Rail/Tube | TO-220; TO-220AC | TO-220ACRoHS Compliant: Yes | TO-220-2 | ||
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Life Cycle Stage | Active | Active |