RECTIFIER, SCHOTTKY, LOW VF, 5A, Product overview: LS54 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS54 can be used for catalog matching and distributor lookup.
Rectifier, Schottky, Low Vf, 5A, 40V, eSGB (SMAF)
Win Source Part Number: 1378876-LS54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Good-Ark Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 nA @ 40 V
Capacitance @ Vr, F: 310pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
RECTIFIER, SCHOTTKY, LOW VF, 5A,
DIODE SCHOTTKY 40V 5A ESGB
DIODE SCHOTTKY 40V 5A ESGB
RECTIFIER, SCHOTTKY, LOW VF, 5A
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-LS54 | 1602-LS54 | 1378876-LS54 | 4786-LS54CT-ND | LS54 |
| Product Name | Schottky 5A Diode and Rectifier | Schottky Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; eSGB (SMAF) | DO-221AC, SMA Flat Leads | SMA | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |