Semtech Corp. 300W 5V SOIC TVS Protection Diode LCDA05.T

Description
TVS Diode, 300W, 5V, Bidirectional, 4-Element, SOIC Product overview: LCDA05.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05.T can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode, 300W, 5V, Bidirectional, 4-Element, SOIC Product overview: LCDA05.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05.T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300W 5V SOIC TVS Protection Diode
144-LCDA05.T
300W 5V SOIC TVS Protection Diode 144-LCDA05.T
TVS Diode, 300W, 5V, Bidirectional, 4-Element, SOIC Product overview: LCDA05.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05.T can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 5V, Bidirectional, 4-Element, SOIC Product overview: LCDA05.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05.T can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - LCDA05.T - 1195702-LCDA05.T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LCDA05.T
1195702-LCDA05.T
TVS - TVS - Diodes - LCDA05.T 1195702-LCDA05.T
Manufacturer: Semtech Corporation Win Source Part Number: 1195702-LCDA05.T Packaging: Tube Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 11V Capacitance at Frequency: 5pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 1195702-LCDA05.T
Packaging: Tube
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 11V
Capacitance at Frequency: 5pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LCDA05.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LCDA05.T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LCDA05.T
TVS DIODE 5V 11V 8SO

TVS DIODE 5V 11V 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-LCDA05.T 1195702-LCDA05.T LCDA05.T
Product Name 300W 5V SOIC TVS Protection Diode TVS - TVS - Diodes - LCDA05.T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Rail/Tube 8-SO
Peak Pulse Power 300 watts 300 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data