Littelfuse, Inc. Single Diodes LSIC2SD120C05

Description
Diode Silicon Carbide Schottky 1200V 18.1A (DC) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 18.1A (DC) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - F10086TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10086TR-ND
Single Diodes F10086TR-ND
Diode Silicon Carbide Schottky 1200V 18.1A (DC) Surface Mount TO-252, (D-Pak)

Diode Silicon Carbide Schottky 1200V 18.1A (DC) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 18.1A, To-252; Product Range Littelfuse - 34AC1902 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 18.1A, To-252; Product Range Littelfuse
34AC1902
Sic Schottky Diode, 1.2Kv, 18.1A, To-252; Product Range Littelfuse 34AC1902
SIC SCHOTTKY DIODE, 1.2KV, 18.1A, TO-252; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:18.1A; Total Capacitive Charge Qc:30nC; Diode Case Style:TO-252; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 18.1A, TO-252; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:18.1A; Total Capacitive Charge Qc:30nC; Diode Case Style:TO-252; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LSIC2SD120C05
Schottky Diodes & Rectifiers LSIC2SD120C05
Schottky Diodes & Rectifiers 1200V 5A 2-lead GEN2 SiC

Schottky Diodes & Rectifiers 1200V 5A 2-lead GEN2 SiC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LSIC2SD120C05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LSIC2SD120C05
Discrete Semiconductor Products - Diodes - Rectifiers LSIC2SD120C05
DIODE SIC 1.2KV 18.1A TO252L

DIODE SIC 1.2KV 18.1A TO252L

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number F10086TR-ND 34AC1902 LSIC2SD120C05 LSIC2SD120C05
Product Name Single Diodes Sic Schottky Diode, 1.2Kv, 18.1A, To-252; Product Range Littelfuse Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1827085P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details