Powerex, Inc. Diode Arrays LD411860

Description
Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - LD411860-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
LD411860-ND
Diode Arrays LD411860-ND
Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module

Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module

Buy Now Datasheet
Diode, Module, 1 Pair Series, 600A, 1.8Kv; Repetitive Peak Reverse Voltage Powerex - 09B3368 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, 1 Pair Series, 600A, 1.8Kv; Repetitive Peak Reverse Voltage Powerex
09B3368
Diode, Module, 1 Pair Series, 600A, 1.8Kv; Repetitive Peak Reverse Voltage Powerex 09B3368
DIODE, MODULE, 1 PAIR SERIES, 600A, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; Product Range:- RoHS Compliant: Yes

DIODE, MODULE, 1 PAIR SERIES, 600A, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:600A; Forward Voltage Max:1.18V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LD411860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LD411860
Discrete Semiconductor Products - Diodes - Rectifiers LD411860
DIODE MOD GP 1800V 600A POWRBLOK

DIODE MOD GP 1800V 600A POWRBLOK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number LD411860-ND 09B3368 LD411860
Product Name Diode Arrays Diode, Module, 1 Pair Series, 600A, 1.8Kv; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Dual voltage regulator diodes - BZB84-C18-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details