Littelfuse, Inc. Single Diodes LSIC2SD120A10

Description
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220AC
Request a Quote
Description
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220AC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - F10085-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10085-ND
Single Diodes F10085-ND
Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 28A (DC) Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LSIC2SD120A10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LSIC2SD120A10
Discrete Semiconductor Products - Diodes - Rectifiers LSIC2SD120A10
DIODE SIL CARB 1.2KV 28A TO220AC

DIODE SIL CARB 1.2KV 28A TO220AC

Supplier's Site
Sic Schottky Diode, 1.2Kv, 28A, To-247; Product Range Littelfuse - 34AC1901 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 28A, To-247; Product Range Littelfuse
34AC1901
Sic Schottky Diode, 1.2Kv, 28A, To-247; Product Range Littelfuse 34AC1901
SIC SCHOTTKY DIODE, 1.2KV, 28A, TO-247; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:28A; Total Capacitive Charge Qc:57nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 28A, TO-247; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:28A; Total Capacitive Charge Qc:57nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LSIC2SD120A10
Schottky Diodes & Rectifiers LSIC2SD120A10
Schottky Diodes & Rectifiers 1200V 10A 2-lead GEN2 SiC

Schottky Diodes & Rectifiers 1200V 10A 2-lead GEN2 SiC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number F10085-ND LSIC2SD120A10 34AC1901 LSIC2SD120A10
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 1.2Kv, 28A, To-247; Product Range Littelfuse Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
60 V, 2 x 5 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T100CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 60 volts
View Details