Manufacturer: STMicroelectronics
Win Source Part Number: 812637-LDP01-39AY
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Current - Peak Pulse (10/1000μs): 85A
Power Line Protection: No
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Clamping (Maximum) at Ipp: 51.5V
Part Number Series: LDP01
51.5V Clamp 85A Ipp Tvs Diode Surface Mount D²PAK
51.5V Clamp 85A Ipp Tvs Diode Surface Mount D²PAK
51.5V Clamp 85A Ipp Tvs Diode Surface Mount D²PAK
TVS Diode, Unidirectional, 33V, SILICON, 175C, 2-Term Product overview: LDP01-39AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-39AY can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors Automotive TVS for load dump protection
TVS DIODE 33VWM 51.5VC D2PAK
TVS DIODE, AEC-Q101, 33V, TO-263-3; Product Range:Transil LDP01-xxAY Series; TVS Polarity:Unidirectio
TVS DIODE 33VWM 51.5VC D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 812637-LDP01-39AY | 497-15297-2-ND | 144-LDP01-39AY | LDP01-39AY | LDP01-39AY | 45AC7191 | LDP01-39AY |
| Product Name | TVS - TVS - Diodes - LDP01-39AY | TVS Diodes | 33V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 33V, To-263-3; Product Range Stmicroelectronics | TVS Diodes |
| VC | 51.5 volts | 51.5 volts | 51.5 volts | 51.5 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | Single | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |