Vishay Precision Group Single Diodes LS103C-GS08

Description
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-LS103C-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Diodes - 112-LS103C-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Diodes - 112-LS103C-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - LS103C-GS08 - 1204560-LS103C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS103C-GS08
1204560-LS103C-GS08
Diodes, Rectifiers - Single - LS103C-GS08 1204560-LS103C-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1204560-LS103C-GS08 Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 QuadroMELF Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-80 Variant Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA Current - Reverse Leakage at Vr: 5μA at 10V Capacitance at Vr, F: 50pF at 0V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1204560-LS103C-GS08
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80 QuadroMELF
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-80 Variant
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 5μA at 10V
Capacitance at Vr, F: 50pF at 0V, 1MHz

Buy Now
Schottky 20V Diode and Rectifier - 2085-LS103C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V Diode and Rectifier
2085-LS103C-GS08
Schottky 20V Diode and Rectifier 2085-LS103C-GS08
Rectifier Diode, Schottky, 1 Element, 20V V(RRM), Product overview: LS103C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS103C-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 20V V(RRM), Product overview: LS103C-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS103C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS103C-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS103C-GS08
Discrete Semiconductor Products - Diodes - Rectifiers LS103C-GS08
DIODE SCHOT 20V SOD80 QUADROMELF

DIODE SCHOT 20V SOD80 QUADROMELF

Supplier's Site
Schottky Rectifier, 20Ma 20V Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay - 33C0836 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20Ma 20V Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay
33C0836
Schottky Rectifier, 20Ma 20V Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay 33C0836
SCHOTTKY RECTIFIER, 20mA 20V SOD-80, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Diode Configuration:Single ; Forward Voltage Max:600mV; Reverse Recovery Time:10ns; Forward Surge Current:15A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20mA 20V SOD-80, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Diode Configuration:Single; Forward Voltage Max:600mV; Reverse Recovery Time:10ns; Forward Surge Current:15A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LS103C-GS08
Schottky Diodes & Rectifiers LS103C-GS08
Schottky Diodes & Rectifiers 400mA 20 Volt

Schottky Diodes & Rectifiers 400mA 20 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 112-LS103C-GS08CT-ND 1204560-LS103C-GS08 2085-LS103C-GS08 LS103C-GS08 33C0836 LS103C-GS08
Product Name Single Diodes Diodes, Rectifiers - Single - LS103C-GS08 Schottky 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 20Ma 20V Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -65 C (-85 F)
VF 0.6000 volts 0.6000 volts 0.6000 volts
trr 10 ns 10 ns
Package Tape and Reel QuadroMELF; MELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data