Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAE/NOPB LM5051MAE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 141673-LM5051MAE/NOP B Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141673-LM5051MAE/NOP B Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAE/NOPB - 141673-LM5051MAE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAE/NOPB
141673-LM5051MAE/NOPB
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAE/NOPB 141673-LM5051MAE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141673-LM5051MAE/NOP B Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141673-LM5051MAE/NOPB
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 100 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - LM5051MAE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
LM5051MAE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes LM5051MAE/NOPB
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 141673-LM5051MAE/NOPB LM5051MAE/NOPB
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAE/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details