Littelfuse, Inc. SMTO-218 - 6KA LTKAK6-066C

Description
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free
Request a Quote Datasheet
Description
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMTO-218 - 6KA - LTKAK6-066C - Littelfuse, Inc.
Rosemont, IL, United States
SMTO-218 - 6KA
LTKAK6-066C
SMTO-218 - 6KA LTKAK6-066C
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free

The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free

Supplier's Site Datasheet
TVS Protection Diode - 144-LTKAK6-066C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LTKAK6-066C
TVS Protection Diode 144-LTKAK6-066C
Trans Voltage Suppressor Diode, Product overview: LTKAK6-066C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK6-066C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: LTKAK6-066C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK6-066C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - LTKAK6-066C - 880115-LTKAK6-066C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LTKAK6-066C
880115-LTKAK6-066C
TVS - TVS - Diodes - LTKAK6-066C 880115-LTKAK6-066C
Manufacturer: Littelfuse Inc. Win Source Part Number: 880115-LTKAK6-066C Series: LTKAK6 Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.10.0080 Other Part Number: , -LTKAK6-066C, 18-LTKAK6-066CTR, LTKAK6-066C-ND, 18-LTKAK6-066CDKR, 18-LTKAK6-066CCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 880115-LTKAK6-066C
Series: LTKAK6
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.10.0080
Other Part Number: , -LTKAK6-066C, 18-LTKAK6-066CTR, LTKAK6-066C-ND, 18-LTKAK6-066CDKR, 18-LTKAK6-066CCT

Buy Now Datasheet
TVS Diodes - 18-LTKAK6-066CDKR-ND - DigiKey
Thief River Falls, MN, United States
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
TVS Diodes - 18-LTKAK6-066CTR-ND - DigiKey
Thief River Falls, MN, United States
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
TVS Diodes - 18-LTKAK6-066CCT-ND - DigiKey
Thief River Falls, MN, United States
120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

120V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LTKAK6-066C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LTKAK6-066C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LTKAK6-066C
TVS DIODE 66VWM 120VC SMTO-218

TVS DIODE 66VWM 120VC SMTO-218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number LTKAK6-066C 144-LTKAK6-066C 880115-LTKAK6-066C 18-LTKAK6-066CDKR-ND LTKAK6-066C
Product Name SMTO-218 - 6KA TVS Protection Diode TVS - TVS - Diodes - LTKAK6-066C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 66 volts
VBR 72 to 80 volts 72 volts 72 volts
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data