Vishay Intertechnology, Inc. Single Diodes LL4151-GS18

Description
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LL4151-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4151-GS18GICT-ND
Single Diodes LL4151-GS18GICT-ND
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - LL4151-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LL4151-GS18GITR-ND
Single Diodes LL4151-GS18GITR-ND
Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF

Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
75V 0.3A Diode and Rectifier - 280-LL4151-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.3A Diode and Rectifier
280-LL4151-GS18
75V 0.3A Diode and Rectifier 280-LL4151-GS18
Diode Small Signal Switching 75V 0.3A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4151-GS18 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 75V 0.3A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4151-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LL4151-GS18 - 1052608-LL4151-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LL4151-GS18
1052608-LL4151-GS18
Diodes, Rectifiers - Single - LL4151-GS18 1052608-LL4151-GS18
Manufacturer: Vishay Win Source Part Number: 1052608-LL4151-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1052608-LL4151-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LL4151-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LL4151-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LL4151-GS18
DIODE GEN PURP 50V 300MA SOD80

DIODE GEN PURP 50V 300MA SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number LL4151-GS18GICT-ND 280-LL4151-GS18 1052608-LL4151-GS18 LL4151-GS18
Product Name Single Diodes 75V 0.3A Diode and Rectifier Diodes, Rectifiers - Single - LL4151-GS18 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80
RoHS Compliant RoHS
IO 0.3000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSCSM8 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details