Manufacturer: STMicroelectronics
Win Source Part Number: 1334895-LDP01-35AY
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 45.5V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 95A
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15296-1,497-1529
Base Product Number: LDP01
RoHS Status: ROHS3 Compliant
45.5V Clamp 95A Ipp Tvs Diode Surface Mount D²PAK
45.5V Clamp 95A Ipp Tvs Diode Surface Mount D²PAK
45.5V Clamp 95A Ipp Tvs Diode Surface Mount D²PAK
Automotive TVS for load dump protection Product overview: LDP01-35AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP01-35AY can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 45.5VC D2PAK
TVS DIODE 30VWM 45.5VC D2PAK
TVS DIODE, AEC-Q101, 30V, TO-263-3; Product Range:Transil LDP01-xxAY Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334895-LDP01-35AY | 497-15296-1-ND | 144-LDP01-35AY | LDP01-35AY | LDP01-35AY | 45AC7190 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 30V, To-263-3; Product Range Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK; TO-263 (D2PAK) | |
| VC | 45.5 volts | 45.5 volts | 45.5 volts | 45.5 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |