100V 150mA Rectifier Diode, SOD-80-2, SM Product overview: LS4148-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4148-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 106450-LS4148-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Status: Active
Case / Package: SOD-80 MiniMELF
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
Diode Standard 75V 150mA Surface Mount SOD-80 MiniMELF
Vishay LS4148-GS18 Silicon Junction
Vishay LS4148-GS18 Silicon Junction
DIODE GEN PURP 75V 150MA SOD80
DIODE GEN PURP 75V 150MA SOD80
SWITCHING DIODE, 100V 150mA, SOD-80; Diode Configuration:Single
DIODE, SWITCHING, 0.15A, 100V, SOD-80, FULL REEL; Diode Configuration:Single
SMALL SIGNAL DIODE, AEC-Q101, 100V, SOD80; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Diodes |
| Product Number | 280-LS4148-GS18 | 106450-LS4148-GS18 | LS4148-GS18TR-ND | 1806988 | LS4148-GS18 | LS4148-GS18 | 33C0838 | 28X7117 | 60AC3731 |
| Product Name | 100V 150mA Diode and Rectifier | Diodes, Rectifiers - Single - LS4148-GS18 | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Switching Diode, 100V 150Ma, Sod-80; Diode Configuration Vishay | Diode, Switching, 0.15A, 100V, Sod-80, Full Reel; Diode Configuration Vishay | Small Signal Diode, Aec-Q101, 100V, Sod80; Diode Configuration Vishay |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 0.1500 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||||
| Diode Type | Standard |