Powerex Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Unde
Diode Standard 800V 600A Chassis Mount POW-R-BLOK™ Module
DIODE GP 800V 600A POW-R-BLOK
Power Module 600A 800V Single-Diode
POWER MODULE, SINGLE , 600A, POW-R-BLOK; Repetitive Peak Reverse Voltage:2.6kV; Average Forward Current:600A; Forward Voltage Max:1.19V; Diode Module Configuration:-; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | LS410860 | 835-1145-ND | LS410860 | LS410860 | 27C6403 |
| Product Name | Diode Module | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | PRX Standard Diode | Power Module, Single , 600A, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex |
| Diode Type | Diode Module |