STMicroelectronics, Inc. Zener Through-Hole 24V 30A TVS Protection Diode LDP24ARL

Description
TVS Diode 24V 30A 5W Zener 8nF Through Hole Product overview: LDP24ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 24V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP24ARL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 24V 30A 5W Zener 8nF Through Hole Product overview: LDP24ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 24V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP24ARL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Through-Hole 24V 30A TVS Protection Diode - 144-LDP24ARL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Through-Hole 24V 30A TVS Protection Diode
144-LDP24ARL
Zener Through-Hole 24V 30A TVS Protection Diode 144-LDP24ARL
TVS Diode 24V 30A 5W Zener 8nF Through Hole Product overview: LDP24ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 24V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP24ARL can be used for catalog matching and distributor lookup.

TVS Diode 24V 30A 5W Zener 8nF Through Hole Product overview: LDP24ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 24V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP24ARL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-12491-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12491-2-ND
TVS Diodes 497-12491-2-ND
40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6

40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 497-12491-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12491-1-ND
TVS Diodes 497-12491-1-ND
40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6

40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362435-LDP24ARL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362435-LDP24ARL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362435-LDP24ARL
Win Source Part Number: 1362435-LDP24ARL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Fake Threat In the Open Market: 38 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: LDP Package: Tape & Reel (TR) Product Status: Active Package / Case: R-6, Axial Supplier Device Package: R-6 Base Product Number: LDP24 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 25V Voltage - Clamping (Max) @ Ipp: 40V Current - Peak Pulse (10/1000µs): 30A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 8000pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362435-LDP24ARL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: LDP
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: LDP24
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 25V
Voltage - Clamping (Max) @ Ipp: 40V
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 8000pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LDP24ARL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LDP24ARL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LDP24ARL
TVS DIODE 24VWM 40VC R6

TVS DIODE 24VWM 40VC R6

Supplier's Site
TVS Diodes - LDP24ARL - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LDP24ARL
TVS Diodes LDP24ARL
TVS DIODE 24VWM 40VC R6

TVS DIODE 24VWM 40VC R6

Supplier's Site Datasheet
Tvs Diode, 5W, Unidir, 24V, R6; Product Range Stmicroelectronics - 45AC7192 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5W, Unidir, 24V, R6; Product Range Stmicroelectronics
45AC7192
Tvs Diode, 5W, Unidir, 24V, R6; Product Range Stmicroelectronics 45AC7192
TVS DIODE, 5W, UNIDIR, 24V, R6; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:40V; Diode Case Style:R6; No. of Pins:2Pins; Minimum Breakdown Voltage:25V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5W, UNIDIR, 24V, R6; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:40V; Diode Case Style:R6; No. of Pins:2Pins; Minimum Breakdown Voltage:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-LDP24ARL 497-12491-2-ND 1362435-LDP24ARL LDP24ARL LDP24ARL 45AC7192
Product Name Zener Through-Hole 24V 30A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 5W, Unidir, 24V, R6; Product Range Stmicroelectronics
Package Tape and Reel R-6, Axial R-6, Axial R-6 R-6, Axial R6
RoHS Compliant RoHS RoHS
PD 5000 milliwatts
Tj -65 C (-85 F)
Configuration Single
Unlock Full Specs
to access all available technical data