Manufacturer: Murata Electronics North America
Win Source Part Number: 1064662-LXES03AAA1-1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.05pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 0603
STAND-OFF Voltage (Vwm): 4V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs
TVS DIODE 4VWM 0603 Product overview: LXES03AAA1-154 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03AAA1-154 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 0603
TVS DIODE 4VWM 0603
0201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1064662-LXES03AAA1-154 | 144-LXES03AAA1-154 | 490-14310-2-ND | LXES03AAA1-154 | LXES03AAA1-154 | LXES03AAA1-154 | LXES03AAA1-154 |
| Product Name | TVS - TVS - Diodes - LXES03AAA1-154 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors |
| Package | 0603 | Tape & Reel (TR) | 0201 (0603 Metric) | 0603 | 0201 (0603 Metric) | 0201 (0603 metric) | |
| VWM | 4 volts | ||||||
| CT | 0.0500 pF | ||||||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |