Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay
Win Source Part Number: 107672-LS4448GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Vishay LS4448GS08 Silicon Junction
Vishay LS4448GS08 Silicon Junction
Rectifier Diode, 1 Element, 0.3A, 100V V(RRM), Silicon, GLASS, QUADROMELF-2 Product overview: LS4448GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4448GS08 can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 100V, 0.15A, SOD-80; Diode Configuration:Single
DIODE GP 75V 150MA SOD80
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | LS4448GS08GICT-ND | 107672-LS4448GS08 | 4433735 | 280-LS4448GS08 | 14N9344 | LS4448GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - LS4448GS08 | Switching Diodes | 0.3A 100V Diode and Rectifier | Switching Diode, 100V, 0.15A, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | |||||
| IR | 2.50E-5 mA |