Rectifier Diode, Schottky, 1 Element, 0.03A, 60V V(RRM), Silicon, GLASS, SIMILAR TO DO-213AA, QUADROMELF-2 Product overview: LS101A-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS101A-GS08 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 30MA SOD80
Diode Schottky 60V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOT 60V 30MA SOD80
Schottky Diodes & Rectifiers 30mA 60 Volt 2.0 Amp IFSM
DIODE SCHOT 60V 30MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-LS101A-GS08 | 112-LS101A-GS08DKR-ND | LS101A-GS08 | LS101A-GS08 |
| Product Name | Schottky 0.03A 60V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 | |
| RoHS Compliant | RoHS | |||
| IO | 0.0300 amps |