Power Integrations, Inc. Single Diodes LQA03TC600

Description
Diode Standard 600V 3A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 596-1358-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
596-1358-5-ND
Single Diodes 596-1358-5-ND
Diode Standard 600V 3A Through Hole TO-220AC

Diode Standard 600V 3A Through Hole TO-220AC

Buy Now Datasheet
Schottky 3A 600V Diode and Rectifier - 280-LQA03TC600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 600V Diode and Rectifier
280-LQA03TC600
Schottky 3A 600V Diode and Rectifier 280-LQA03TC600
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA03TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA03TC600 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA03TC600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA03TC600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LQA03TC600 - 1057108-LQA03TC600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LQA03TC600
1057108-LQA03TC600
Diodes, Rectifiers - Single - LQA03TC600 1057108-LQA03TC600
Manufacturer: Power Integrations Win Source Part Number: 1057108-LQA03TC600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 3.1V @ 3A Reverse Recovery Time (trr): 13ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1057108-LQA03TC600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 3A
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LQA03TC600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LQA03TC600
Discrete Semiconductor Products - Diodes - Rectifiers LQA03TC600
DIODE GEN PURP 600V 3A TO220AC

DIODE GEN PURP 600V 3A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
LQA03TC600
Rectifiers LQA03TC600
Rectifiers Q-Series 600V 3A Ultra Low Qrr

Rectifiers Q-Series 600V 3A Ultra Low Qrr

Buy Now Datasheet
Single Diodes - LQA03TC600 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
LQA03TC600
Single Diodes LQA03TC600
DIODE GEN PURP 600V 3A TO220AC

DIODE GEN PURP 600V 3A TO220AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 596-1358-5-ND 280-LQA03TC600 1057108-LQA03TC600 LQA03TC600 LQA03TC600 LQA03TC600
Product Name Single Diodes Schottky 3A 600V Diode and Rectifier Diodes, Rectifiers - Single - LQA03TC600 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Rail/Tube TO-220; TO-220AC TO-220-2 TO-220; TO-220-2
RoHS Compliant RoHS
IO 3 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data