Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF
Diode Small Signal Switching 100V 0.3A 2-Pin Mini-MELF SOD-80 T/R Product overview: LL4148-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL4148-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 002531-LL4148-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: LL4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): LL4448 L0; LL4148 L0; LR5140; LL4448 L1;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Switching 100V 0.3A SOD-80
Diode Switching 100V 0.3A SOD-80
Diode Switching 100V 0.3A SOD-80
DIODE GEN PURP 75V 300MA SOD80
DIODE GEN PURP 75V 300MA SOD80
75V 1V@50mA 4ns 300mA SOD-80 Switching Diode ROHS
SMALL SIGNAL DIODE, AEC-Q101, 100V, SOD80; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | LL4148-GS18TR-ND | 280-LL4148-GS18 | 002531-LL4148-GS18 | 7104519 | LL4148-GS18 | LL4148-GS18 | LL4148-GS18 | 60AC3726 |
| Product Name | Single Diodes | 100V 0.3A Diode and Rectifier | Diodes, Rectifiers - Single - LL4148-GS18 | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Small Signal Diode, Aec-Q101, 100V, Sod80; Diode Configuration Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | Tape and Reel | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MiniMELF; MELF; SOD-80 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 0.3000 amps | |||||||
| Diode Type | Standard |