Littelfuse, Inc. Diodes, Rectifiers - Single - LFUSCD10065A LFUSCD10065A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 877061-LFUSCD10065A Features: Diode 650 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: -LFUSCD10065A, F7408
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 877061-LFUSCD10065A Features: Diode 650 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: -LFUSCD10065A, F7408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LFUSCD10065A - 877061-LFUSCD10065A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LFUSCD10065A
877061-LFUSCD10065A
Diodes, Rectifiers - Single - LFUSCD10065A 877061-LFUSCD10065A
Manufacturer: Littelfuse Inc. Win Source Part Number: 877061-LFUSCD10065A Features: Diode 650 V Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: -LFUSCD10065A, F7408

Manufacturer: Littelfuse Inc.
Win Source Part Number: 877061-LFUSCD10065A
Features: Diode 650 V
Package: Tube
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: -LFUSCD10065A, F7408

Buy Now Datasheet
Schottky 10A 650V TO-220 Diode and Rectifier - 280-LFUSCD10065A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 650V TO-220 Diode and Rectifier
280-LFUSCD10065A
Schottky 10A 650V TO-220 Diode and Rectifier 280-LFUSCD10065A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-220AC, TO-220, 2 PIN Product overview: LFUSCD10065A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 650V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 650V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LFUSCD10065A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-220AC, TO-220, 2 PIN Product overview: LFUSCD10065A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 650V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 650V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LFUSCD10065A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LFUSCD10065A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LFUSCD10065A
Discrete Semiconductor Products - Diodes - Rectifiers LFUSCD10065A
DIODE SIL CARB 650V 10A TO220AC

DIODE SIL CARB 650V 10A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LFUSCD10065A
Schottky Diodes & Rectifiers LFUSCD10065A
Schottky Diodes & Rectifiers 650 V, 10 A 2-lead SiC

Schottky Diodes & Rectifiers 650 V, 10 A 2-lead SiC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 877061-LFUSCD10065A 280-LFUSCD10065A LFUSCD10065A LFUSCD10065A
Product Name Diodes, Rectifiers - Single - LFUSCD10065A Schottky 10A 650V TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Diode 650 V
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS7006E6327HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package PG-SOT23-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diode - 1N5622 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details