Manufacturer: Microchip Technology
Win Source Part Number: 876762-LC51A
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 82.4V Clamp 18.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
Package: DO-13
Package: Bulk
Mounting: Through Hole
Family Name: LC51
Categories: Circuit Protection
Case / Package: DO-202AA (DO-13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 51VWM 82.4VC DO202AA Product overview: LC51A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC51A can be used for catalog matching and distributor lookup.
82.4V Clamp 18.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 51VWM 82.4VC DO202AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 876762-LC51A | 144-LC51A | LC51A-ND | 32AJ5912 | LC51A |
| Product Name | TVS - TVS - Diodes - LC51A | TVS Protection Diode | TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-202AA (DO-13) | Bulk | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |