Win Source Part Number: 1073400-M15KP40CA
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 65.8V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 228A
Mounting Type: Through Hole
Package / Case: DO-204AR, Axial
Supplier Device Package: DO-204AR
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 15KPA40CA; 15KPA40CA-B; 15KPA36CA; M15KP33CA; 15KP33CA-TP; M15KP36CA;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-3349,1086-3349-
Base Product Number: 15KP40
RoHS Status: RoHS non-compliant
65.8V Clamp 228A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 40VWM 65.8VC DO204AR Product overview: M15KP40CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP40CA can be used for catalog matching and distributor lookup.
TVS 40V 5% 15000W BI 5A ROHS COMPLIANT: YES
TVS DIODE 40VWM 65.8VC DO204AR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1073400-M15KP40CA | 1086-3349-ND | 144-M15KP40CA | 32AJ8106 | M15KP40CA |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs 40V 5% 15000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-204AR, Axial | DO-204AR, Axial | Bulk | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | 15000 watts | |
| VC | 65.8 volts | 65.8 volts | 65.8 volts | ||
| VBR | 44.4 volts | 44.4 volts | 44.4 volts |