Diode Silicon Carbide Schottky 1200V 28A (DC) Surface Mount TO-263-2L
DIODE SIL CARB 1.2KV 28A TO263L
Schottky Diodes & Rectifiers 1200V 10A TO-263-2L SiC Schottky Diode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | F11699TR-ND | LSIC2SD120D10 | LSIC2SD120D10 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |