Diode Schottky 60V 30mA Surface Mount SOD-80 QuadroMELF
SCHOTTKY RECTIFIER, 30mA 60V SOD-80; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Single
Schottky Diodes & Rectifiers 30mA 60 Volt 2.0 Amp IFSM
DIODE SCHOT 60V 30MA SOD80
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | LS101A-GS18-ND | 33C0827 | LS101A-GS18 | LS101A-GS18 |
| Product Name | Single Diodes | Schottky Rectifier, 30Ma 60V Sod-80; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-80; SOD-80 | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 | |
| RoHS Compliant | RoHS |