243V Clamp 6.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
Win Source Part Number: 1382462-LC150A
Category: Circuit Protection>Transient
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Capacitance @ Frequency: 90pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.2A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: LC150
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 150VWM 243VC DO202AA Product overview: LC150A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC150A can be used for catalog matching and distributor lookup.
TVS DIODE 150VWM 243VC DO202AA
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LC150A-ND | 1382462-LC150A | 144-LC150A | LC150A | 32AJ5842 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 | Bulk | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 volts | 167 volts | 167 volts |