BRIDGE RECT 1P 600V 1A LMBS-1 Product overview: LMB6S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB6S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Surface Mount LMBS-1
Bridge Rectifier Single Phase Standard 600V Surface Mount LMBS-1
Bridge Rectifier Single Phase Standard 600V Surface Mount LMBS-1
Manufacturer: Micro Commercial Co
Win Source Part Number: 1201011-LMB6S-TP
Packaging: Reel
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Categories: Discrete Semiconductor Products
Supplier Device Package: LMBS-1
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMB6
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 400mA
Current - Reverse Leakage at Vr: 5μA at 600V
BRIDGE RECT 1P 600V 1A LMBS-1
BRIDGE RECT 1P 600V 1A LMBS-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-LMB6S-TP | LMB6S-TPMSDKR-ND | 1201011-LMB6S-TP | LMB6S-TP | LMB6S-TP | LMB6S-TP |
| Product Name | 600V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - LMB6S-TP | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |