Manufacturer: Murata Electronics
Win Source Part Number: 805306-LXES1TBAA4-00
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6V
Power Line Protection: Yes
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
TVS DIODE 5.5VWM SMD Product overview: LXES1TBAA4-005 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1TBAA4-005 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount
TVS DIODE 5.5VWM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 805306-LXES1TBAA4-005 | 144-LXES1TBAA4-005 | 490-5636-2-ND | LXES1TBAA4-005 |
| Product Name | TVS - TVS - Diodes - LXES1TBAA4-005 | SMD TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 6 volts | 6 volts | 6 volts |