Bridge Rectifier Single Phase Standard 800V Surface Mount LMBS-1
Bridge Rectifier Single Phase Standard 800V Surface Mount LMBS-1
Bridge Rectifier Single Phase Standard 800V Surface Mount LMBS-1
BRIDGE RECT 1P 800V 1A LMBS-1 Product overview: LMB8S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB8S-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 787385-LMB8S-TP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: LMB8S
Categories: Discrete Semiconductor Products
Manufacturer Package: LMBS-1
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 400mA
Alternative Parts (Cross-Reference): MBL108S-M3/I; ABS8; ABS10RE; TB8S-08 T/R13;
Introduction Date: February 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
BRIDGE RECT 1P 800V 1A LMBS-1
BRIDGE RECT 1P 800V 1A LMBS-1
30A 950mV@400mA 1A 800V LMBS-1 Bridge Rectifiers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | LMB8S-TPMSDKR-ND | 299-LMB8S-TP | 787385-LMB8S-TP | LMB8S-TP | LMB8S-TP | LMB8S-TP | LMB8S-TP |
| Product Name | Bridge Rectifiers | 800V 1A Diode and Rectifier | Bridge Rectifiers - LMB8S-TP | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Single Phase |