TVS DIODE 5.5VWM 6SMD Product overview: LXES1TBBB2-013 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES1TBBB2-013 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-SMD
Manufacturer: Murata Electronics North America
Win Source Part Number: 1064666-LXES1TBBB2-0
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SMD
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Alternative Parts (Cross-Reference): USBLC6-2P6; 82400152; AOZ8001KIL;
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
TVS DIODE 5.5VWM 6SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-LXES1TBBB2-013 | 490-5905-2-ND | 1064666-LXES1TBBB2-013 | LXES1TBBB2-013 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - LXES1TBBB2-013 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single |