Diode Schottky 30V Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V Surface Mount SOD-80 QuadroMELF
Diode Schottky 30V Surface Mount SOD-80 QuadroMELF
Schottky Diodes & Rectifiers 400mA 30 Volt 15 Amp IFSM Product overview: LS103B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 400mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS103B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 072138-LS103B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
SCHOTTKY RECTIFIER, 20mA 30V SOD-80; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Diode Configuration:Single
DIODE SCHOT 30V SOD80 QUADROMELF
Schottky Diodes & Rectifiers 400mA 30 Volt 15 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-LS103B-GS08TR-ND | 2085-LS103B-GS08 | 072138-LS103B-GS08 | 33C0834 | LS103B-GS08 | LS103B-GS08 |
| Product Name | Single Diodes | Schottky 400mA Diode and Rectifier | Diodes, Rectifiers - Single - LS103B-GS08 | Schottky Rectifier, 20Ma 30V Sod-80; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | |||
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF | QuadroMELF; MELF; SOD-80 | SOD-80; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |