SCHOTTKY SOD80 40V 0.35A 125C Product overview: LLSD103A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LLSD103A-7 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 350mA (DC) Surface Mount Mini MELF
Manufacturer: Diodes Incorporated
Win Source Part Number: 128540-LLSD103A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
SCHOTTKY SOD80 40V 0.35A 125C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-LLSD103A-7 | LLSD103ADITR-ND | 128540-LLSD103A-7 | LLSD103A-7 |
| Product Name | Schottky 40V 0.35A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - LLSD103A-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | MELF; Mini MELF | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |