Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Schottky 20V Surface Mount SOT-23-3
DIODE SCHOTTKY 20V SOT23-3
DIODE SCHOTTKY 20V SOT23-3
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | LXS301-23-0 | 150-LXS301-23-0-ND | LXS301-23-0 | LXS301-23-0 |
| Product Name | RF PIN Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Single Diodes |
| Diode Type | PIN | Schottky | ||
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VR | 20 volts |