Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF
Schottky Diode 100V 150mA SMD Mini-MELF Product overview: LL46-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL46-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1052611-LL46-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: LL46
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): LL46; TMMBAT46FILM; LL46-7;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation
DIODE SCHOT 100V 150MA SOD80
DIODE SCHOT 100V 150MA SOD80
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 100V; Diode Configuration:Single
Schottky Diodes & Rectifiers 150mA 100 Volt 750mA IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | LL46-GS08GICT-ND | 280-LL46-GS08 | 7000861 | 7000861P | 1052611-LL46-GS08 | LL46-GS08 | LL46-GS08 | 06AC6086 | LL46-GS08 |
| Product Name | Single Diodes | Schottky SMD 100V 150mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - LL46-GS08 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, Aec-Q101, Single, 100V; Diode Configuration Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | ||||||
| Package | Tape and Reel | Minimelf | MiniMELF; MiniMELF | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | MiniMELF; MELF; SOD-80 | SOD-80; Mini MELF (SOD-80) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.1500 amps | ||||||||
| Rectifier Configuration / Technology | Schottky |