Clamp Ipp Tvs Diode Surface Mount
Manufacturer: Murata Electronics North America
Win Source Part Number: 1064675-LXES2SBBB4-0
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Alternative Parts (Cross-Reference): NUP4114HMR6T1G; SZNUP4114HMR6T1G; UM5204EECF;
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
TVS DIODE 5.5VWM SMD Product overview: LXES2SBBB4-026 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES2SBBB4-026 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 490-5641-2-ND | 1064675-LXES2SBBB4-026 | 144-LXES2SBBB4-026 | LXES2SBBB4-026 | LXES2SBBB4-026 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - LXES2SBBB4-026 | SMD TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | Surface Mount | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |