Manufacturer: Littelfuse Inc.
Win Source Part Number: 924000-LSP10480S
Series: LSP
Operating Temperature Range: -45°C ~ 85°C
Package: Tray
Mounting: Screw
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.30.8000
Other Part Number: F6386, -LSP10480S
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 924000-LSP10480S | LSP10480S |
| Product Name | TVS - TVS - Mixed Technology - LSP10480S | Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) |
| Tj | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |