STMicroelectronics, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors LCP02-150B1

Description
THYRISTOR 30A 8SOIC
Datasheet
Description
THYRISTOR 30A 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - LCP02-150B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
LCP02-150B1
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors LCP02-150B1
THYRISTOR 30A 8SOIC

THYRISTOR 30A 8SOIC

Supplier's Site
Tvs Diode Array, Soic; Clamping Voltage Vc Max Stmicroelectronics - 89K1272 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, Soic; Clamping Voltage Vc Max Stmicroelectronics
89K1272
Tvs Diode Array, Soic; Clamping Voltage Vc Max Stmicroelectronics 89K1272
TVS DIODE ARRAY, SOIC; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE ARRAY, SOIC; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number LCP02-150B1 89K1272
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Tvs Diode Array, Soic; Clamping Voltage Vc Max Stmicroelectronics
Package 8-SO SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage triple switching diode - BAS116VYX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details